Manufacturer: STMicroelectronics
Win Source Part Number: 795563-ST7FLIT15BM6T
Series: ST7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST7FLIT15BM6
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST7FLIT15BF1M6;
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, DATA EEPROM, ADC, 5 TIMERS, SPI Product overview: ST7FLIT15BM6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BM6TR can be used for catalog matching and distributor lookup.
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO
IC MCU 8BIT 2KB FLASH 20SOIC
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO
IC MCU 8BIT 2KB FLASH 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 795563-ST7FLIT15BM6TR | 685-ST7FLIT15BM6TR | ST7FLIT15BM6TR-ND | ST7FLIT15BM6TR | ST7FLIT15BM6TR | ST7FLIT15BM6TR |
| Product Name | Embedded - Embedded - Microcontrollers - ST7FLIT15BM6TR | 8-bit Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 2 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |