STMicroelectronics, Inc. Microcontrollers ST7FLIT15BF1M6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19640-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19640-ND
Microcontrollers 497-19640-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLIT15BF1M6 - 212223-ST7FLIT15BF1M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLIT15BF1M6
212223-ST7FLIT15BF1M6
Embedded - Embedded - Microcontrollers - ST7FLIT15BF1M6 212223-ST7FLIT15BF1M6
Manufacturer: STMicroelectronics Win Source Part Number: 212223-ST7FLIT15BF1M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212223-ST7FLIT15BF1M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 4KB SOIC Embedded Microcontroller MCU
685-ST7FLIT15BF1M6
8-bit 8MHz 4KB SOIC Embedded Microcontroller MCU 685-ST7FLIT15BF1M6
8-Bit MCU, 8MHz, 4KB Flash, 256B RAM, SPI, 7 ADC, SOIC Product overview: ST7FLIT15BF1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BF1M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 4KB Flash, 256B RAM, SPI, 7 ADC, SOIC Product overview: ST7FLIT15BF1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BF1M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLIT15BF1M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLIT15BF1M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLIT15BF1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site
Microcontrollers - ST7FLIT15BF1M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT15BF1M6
Microcontrollers ST7FLIT15BF1M6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLIT15BF1M6
8-bit Microcontrollers - MCU ST7FLIT15BF1M6
8-bit Microcontrollers - MCU SO 20 .30 TO JEDEC MS-013

8-bit Microcontrollers - MCU SO 20 .30 TO JEDEC MS-013

Buy Now Datasheet
Microcontrollers - ST7FLIT15BF1M6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLIT15BF1M6
Microcontrollers ST7FLIT15BF1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - ST7FLIT15BF1M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT15BF1M6
Embedded - Microcontrollers ST7FLIT15BF1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19640-ND 212223-ST7FLIT15BF1M6 685-ST7FLIT15BF1M6 ST7FLIT15BF1M6 ST7FLIT15BF1M6 ST7FLIT15BF1M6 ST7FLIT15BF1M6 ST7FLIT15BF1M6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLIT15BF1M6 8-bit 8MHz 4KB SOIC Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details