STMicroelectronics, Inc. Microcontrollers ST7FLIT15BF0M6TR

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST7FLIT15BF0M6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLIT15BF0M6TR-ND
Microcontrollers ST7FLIT15BF0M6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 2KB Embedded Microcontroller MCU
685-ST7FLIT15BF0M6TR
8-bit 8MHz 2KB Embedded Microcontroller MCU 685-ST7FLIT15BF0M6TR
8-bit MCU, 8MHz, 2KB Flash, 256B RAM, SPI, SO, 17 I/O Product overview: ST7FLIT15BF0M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BF0M6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 2KB Flash, 256B RAM, SPI, SO, 17 I/O Product overview: ST7FLIT15BF0M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BF0M6TR can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST7FLIT15BF0M6TR - 143495-ST7FLIT15BF0M6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLIT15BF0M6TR
143495-ST7FLIT15BF0M6TR
Embedded - Embedded - Microcontrollers - ST7FLIT15BF0M6TR 143495-ST7FLIT15BF0M6TR
Manufacturer: STMicroelectronics Win Source Part Number: 143495-ST7FLIT15BF0M 6TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 17 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 143495-ST7FLIT15BF0M6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 17
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLIT15BF0M6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLIT15BF0M6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLIT15BF0M6TR
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - ST7FLIT15BF0M6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT15BF0M6TR
Embedded - Microcontrollers ST7FLIT15BF0M6TR
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - ST7FLIT15BF0M6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT15BF0M6TR
Microcontrollers ST7FLIT15BF0M6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST7FLIT15BF0M6TR-ND 685-ST7FLIT15BF0M6TR 143495-ST7FLIT15BF0M6TR ST7FLIT15BF0M6TR ST7FLIT15BF0M6TR ST7FLIT15BF0M6TR
Product Name Microcontrollers 8-bit 8MHz 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7FLIT15BF0M6TR Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 0.2560 KB 2 KB 256 KB 0.2560 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C01976700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers