STMicroelectronics, Inc. 8-bit 8MHz 2KB SOIC Embedded Microcontroller MCU ST7FLIT15BF0M3

Description
8-Bit 8MHz FLASH MCU, 2KB, 256B RAM, SPI, 17 I/O, SOIC-20 Product overview: ST7FLIT15BF0M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BF0M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 8MHz FLASH MCU, 2KB, 256B RAM, SPI, 17 I/O, SOIC-20 Product overview: ST7FLIT15BF0M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BF0M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 2KB SOIC Embedded Microcontroller MCU
685-ST7FLIT15BF0M3
8-bit 8MHz 2KB SOIC Embedded Microcontroller MCU 685-ST7FLIT15BF0M3
8-Bit 8MHz FLASH MCU, 2KB, 256B RAM, SPI, 17 I/O, SOIC-20 Product overview: ST7FLIT15BF0M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BF0M3 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, 2KB, 256B RAM, SPI, 17 I/O, SOIC-20 Product overview: ST7FLIT15BF0M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT15BF0M3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST7FLIT15BF0M3 - 1102697-ST7FLIT15BF0M3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLIT15BF0M3
1102697-ST7FLIT15BF0M3
Embedded - Embedded - Microcontrollers - ST7FLIT15BF0M3 1102697-ST7FLIT15BF0M3
Manufacturer: STMicroelectronics Win Source Part Number: 1102697-ST7FLIT15BF0 M3 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 17 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102697-ST7FLIT15BF0M3
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 17
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ST7FLIT15BF0M3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLIT15BF0M3-ND
Microcontrollers ST7FLIT15BF0M3-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLIT15BF0M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLIT15BF0M3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLIT15BF0M3
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site
Microcontrollers - ST7FLIT15BF0M3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT15BF0M3
Microcontrollers ST7FLIT15BF0M3
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLIT15BF0M3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT15BF0M3
Embedded - Microcontrollers ST7FLIT15BF0M3
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLIT15BF0M3 1102697-ST7FLIT15BF0M3 ST7FLIT15BF0M3-ND ST7FLIT15BF0M3 ST7FLIT15BF0M3 ST7FLIT15BF0M3
Product Name 8-bit 8MHz 2KB SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7FLIT15BF0M3 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.2560 KB 2 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface SPI SPI
Package Type Other; SO SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C165L25FHABFQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers