STMicroelectronics, Inc. 8-bit 8MHz 4KB 5.5V Embedded Microcontroller MCU ST7FLIT10BF1M6

Description
8-Bit MCU, 8MHz, 4KB Flash, SPI, 17 I/O, SO, 2.7-5.5V Product overview: ST7FLIT10BF1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BF1M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 4KB Flash, SPI, 17 I/O, SO, 2.7-5.5V Product overview: ST7FLIT10BF1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BF1M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 4KB 5.5V Embedded Microcontroller MCU
685-ST7FLIT10BF1M6
8-bit 8MHz 4KB 5.5V Embedded Microcontroller MCU 685-ST7FLIT10BF1M6
8-Bit MCU, 8MHz, 4KB Flash, SPI, 17 I/O, SO, 2.7-5.5V Product overview: ST7FLIT10BF1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BF1M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 4KB Flash, SPI, 17 I/O, SO, 2.7-5.5V Product overview: ST7FLIT10BF1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BF1M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FLIT10BF1M6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLIT10BF1M6-ND
Microcontrollers ST7FLIT10BF1M6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLIT10BF1M6 - 212221-ST7FLIT10BF1M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLIT10BF1M6
212221-ST7FLIT10BF1M6
Embedded - Embedded - Microcontrollers - ST7FLIT10BF1M6 212221-ST7FLIT10BF1M6
Manufacturer: STMicroelectronics Win Source Part Number: 212221-ST7FLIT10BF1M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212221-ST7FLIT10BF1M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLIT10BF1M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT10BF1M6
Embedded - Microcontrollers ST7FLIT10BF1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLIT10BF1M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLIT10BF1M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLIT10BF1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site
Microcontrollers - ST7FLIT10BF1M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT10BF1M6
Microcontrollers ST7FLIT10BF1M6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLIT10BF1M6 ST7FLIT10BF1M6-ND 212221-ST7FLIT10BF1M6 ST7FLIT10BF1M6 ST7FLIT10BF1M6 ST7FLIT10BF1M6
Product Name 8-bit 8MHz 4KB 5.5V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLIT10BF1M6 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.2560 KB 0.2560 KB 4 KB 256 KB 0.2560 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface SPI SPI
Package Type Other; SO SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details