STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLIT10BF1B6 ST7FLIT10BF1B6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795561-ST7FLIT10BF1B 6 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST7FLIT10B Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8F042APH020EG; P87LPC762BN; COPCH912-CEM/N ; COPCH912-AOV/N ; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795561-ST7FLIT10BF1B 6 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST7FLIT10B Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8F042APH020EG; P87LPC762BN; COPCH912-CEM/N ; COPCH912-AOV/N ; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST7FLIT10BF1B6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 8 MHz and up to 4 KB of FLASH memory. It includes 256 bytes of RAM and 128 bytes of data EEPROM, both with read-out protection. The microcontroller supports a variety of peripherals, including a 10-bit ADC with a fixed gain operational amplifier, multiple timers (including a configurable watchdog timer), and a SPI synchronous serial interface for communication. The device operates within a supply voltage range of 2.7V to 5.5V and is rated for an operating temperature range of -40°C to +85°C. It offers 17 multifunctional bidirectional I/O lines, with 7 high sink outputs, and features an enhanced reset system along with several power-saving modes. The microcontroller is suitable for applications requiring reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The ST7FLIT10BF1B6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 8 MHz and up to 4 KB of FLASH memory. It includes 256 bytes of RAM and 128 bytes of data EEPROM, both with read-out protection. The microcontroller supports a variety of peripherals, including a 10-bit ADC with a fixed gain operational amplifier, multiple timers (including a configurable watchdog timer), and a SPI synchronous serial interface for communication. The device operates within a supply voltage range of 2.7V to 5.5V and is rated for an operating temperature range of -40°C to +85°C. It offers 17 multifunctional bidirectional I/O lines, with 7 high sink outputs, and features an enhanced reset system along with several power-saving modes. The microcontroller is suitable for applications requiring reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLIT10BF1B6 - 795561-ST7FLIT10BF1B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLIT10BF1B6
795561-ST7FLIT10BF1B6
Embedded - Embedded - Microcontrollers - ST7FLIT10BF1B6 795561-ST7FLIT10BF1B6
Manufacturer: STMicroelectronics Win Source Part Number: 795561-ST7FLIT10BF1B 6 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST7FLIT10B Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8F042APH020EG; P87LPC762BN; COPCH912-CEM/N ; COPCH912-AOV/N ; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795561-ST7FLIT10BF1B6
Series: ST7
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 20-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST7FLIT10B
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): Z8F042APH020EG; P87LPC762BN; COPCH912-CEM/N ; COPCH912-AOV/N ;
Introduction Date: December 15, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8MHz 4KB Embedded Microcontroller MCU - 685-ST7FLIT10BF1B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 4KB Embedded Microcontroller MCU
685-ST7FLIT10BF1B6
8-bit 8MHz 4KB Embedded Microcontroller MCU 685-ST7FLIT10BF1B6
8-Bit MCU, 8MHz, 4KB Flash, SPI, 17 I/O, PDIP Product overview: ST7FLIT10BF1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BF1B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 4KB Flash, SPI, 17 I/O, PDIP Product overview: ST7FLIT10BF1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BF1B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FLIT10BF1B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT10BF1B6
Microcontrollers ST7FLIT10BF1B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLIT10BF1B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT10BF1B6
Embedded - Microcontrollers ST7FLIT10BF1B6
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795561-ST7FLIT10BF1B6 685-ST7FLIT10BF1B6 ST7FLIT10BF1B6 ST7FLIT10BF1B6
Product Name Embedded - Embedded - Microcontrollers - ST7FLIT10BF1B6 8-bit 8MHz 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 4 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details