STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLIT10BF0M6

Description
Win Source Part Number: 1263173-ST7FLIT10BF0 M6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 40 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263173-ST7FLIT10BF0 M6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 40 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263173-ST7FLIT10BF0M6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263173-ST7FLIT10BF0M6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263173-ST7FLIT10BF0M6
Win Source Part Number: 1263173-ST7FLIT10BF0 M6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 40 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263173-ST7FLIT10BF0M6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
8-bit 8MHz 2KB 5.5V Embedded Microcontroller MCU - 685-ST7FLIT10BF0M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 2KB 5.5V Embedded Microcontroller MCU
685-ST7FLIT10BF0M6
8-bit 8MHz 2KB 5.5V Embedded Microcontroller MCU 685-ST7FLIT10BF0M6
8-Bit MCU, 8MHz, 2KB Flash, SPI, 17 I/O, SO, 2.7-5.5V Product overview: ST7FLIT10BF0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BF0M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 2KB Flash, SPI, 17 I/O, SO, 2.7-5.5V Product overview: ST7FLIT10BF0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BF0M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FLIT10BF0M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT10BF0M6
Microcontrollers ST7FLIT10BF0M6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLIT10BF0M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT10BF0M6
Embedded - Microcontrollers ST7FLIT10BF0M6
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263173-ST7FLIT10BF0M6 685-ST7FLIT10BF0M6 ST7FLIT10BF0M6 ST7FLIT10BF0M6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8MHz 2KB 5.5V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 2 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - CG7158DMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details