STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLI49MK1B6 ST7FLI49MK1B6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935201-ST7FLI49MK1B6 Series: ST7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tube Package: 32-SDIP (0.400", 10.16mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I²C Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Family Name: ST7 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935201-ST7FLI49MK1B6 Series: ST7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tube Package: 32-SDIP (0.400", 10.16mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I²C Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Family Name: ST7 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLI49MK1B6 - 935201-ST7FLI49MK1B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLI49MK1B6
935201-ST7FLI49MK1B6
Embedded - Embedded - Microcontrollers - ST7FLI49MK1B6 935201-ST7FLI49MK1B6
Manufacturer: STMicroelectronics Win Source Part Number: 935201-ST7FLI49MK1B6 Series: ST7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tube Package: 32-SDIP (0.400", 10.16mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I²C Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Part Status: Obsolete Family Name: ST7 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935201-ST7FLI49MK1B6
Series: ST7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Core Processor: ST7
Speed: 8MHz
Package: Tube
Package: 32-SDIP (0.400", 10.16mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I²C
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Family Name: ST7
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - ST7FLI49MK1B6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLI49MK1B6-ND
Microcontrollers ST7FLI49MK1B6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
8-bit 8MHz 4KB Embedded Microcontroller MCU - 685-ST7FLI49MK1B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 4KB Embedded Microcontroller MCU
685-ST7FLI49MK1B6
8-bit 8MHz 4KB Embedded Microcontroller MCU 685-ST7FLI49MK1B6
8-Bit 8MHz FLASH MCU, I2C, 384B RAM, 4KB FLASH, PDIP32 Product overview: ST7FLI49MK1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLI49MK1B6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, I2C, 384B RAM, 4KB FLASH, PDIP32 Product overview: ST7FLI49MK1B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLI49MK1B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLI49MK1B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLI49MK1B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLI49MK1B6
IC MCU 8BIT 4KB FLASH 32SDIP

IC MCU 8BIT 4KB FLASH 32SDIP

Supplier's Site
Microcontrollers - ST7FLI49MK1B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLI49MK1B6
Microcontrollers ST7FLI49MK1B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLI49MK1B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLI49MK1B6
Embedded - Microcontrollers ST7FLI49MK1B6
IC MCU 8BIT 4KB FLASH 32SDIP

IC MCU 8BIT 4KB FLASH 32SDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 935201-ST7FLI49MK1B6 ST7FLI49MK1B6-ND 685-ST7FLI49MK1B6 ST7FLI49MK1B6 ST7FLI49MK1B6 ST7FLI49MK1B6
Product Name Embedded - Embedded - Microcontrollers - ST7FLI49MK1B6 Microcontrollers 8-bit 8MHz 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 4 KB 0.3840 KB 0.3840 KB 384 KB 0.3840 KB
ROM 128 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - A2C04189800 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
View Details
3 suppliers