STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLI15BF1U6TR ST7FLI15BF1U6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260461-ST7FLI15BF1U 6TR Series: ST7 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 20-VQFN Exposed Pad Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ST7FLI15B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ST7FLI15BF1U6; Introduction Date: December 15, 1998 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260461-ST7FLI15BF1U 6TR Series: ST7 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 20-VQFN Exposed Pad Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ST7FLI15B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ST7FLI15BF1U6; Introduction Date: December 15, 1998 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLI15BF1U6TR - 1260461-ST7FLI15BF1U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLI15BF1U6TR
1260461-ST7FLI15BF1U6TR
Embedded - Embedded - Microcontrollers - ST7FLI15BF1U6TR 1260461-ST7FLI15BF1U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1260461-ST7FLI15BF1U 6TR Series: ST7 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 20-VQFN Exposed Pad Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ST7FLI15B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ST7FLI15BF1U6; Introduction Date: December 15, 1998 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260461-ST7FLI15BF1U6TR
Series: ST7
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 20-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: ST7FLI15B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): ST7FLI15BF1U6;
Introduction Date: December 15, 1998
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8MHz 4KB QFN Embedded Microcontroller MCU - 685-ST7FLI15BF1U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 4KB QFN Embedded Microcontroller MCU
685-ST7FLI15BF1U6TR
8-bit 8MHz 4KB QFN Embedded Microcontroller MCU 685-ST7FLI15BF1U6TR
8-Bit 8MHz FLASH MCU, QFN, SPI, 4KB, 256B RAM Product overview: ST7FLI15BF1U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLI15BF1U6TR can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, QFN, SPI, 4KB, 256B RAM Product overview: ST7FLI15BF1U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLI15BF1U6TR can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST7FLI15BF1U6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLI15BF1U6TR-ND
Microcontrollers ST7FLI15BF1U6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLI15BF1U6TR
8-bit Microcontrollers - MCU ST7FLI15BF1U6TR
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Microcontrollers - ST7FLI15BF1U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLI15BF1U6TR
Microcontrollers ST7FLI15BF1U6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLI15BF1U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLI15BF1U6TR
Embedded - Microcontrollers ST7FLI15BF1U6TR
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - ST7FLI15BF1U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLI15BF1U6TR
Microcontrollers ST7FLI15BF1U6TR
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLI15BF1U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLI15BF1U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLI15BF1U6TR
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1260461-ST7FLI15BF1U6TR 685-ST7FLI15BF1U6TR ST7FLI15BF1U6TR-ND ST7FLI15BF1U6TR ST7FLI15BF1U6TR ST7FLI15BF1U6TR ST7FLI15BF1U6TR ST7FLI15BF1U6TR
Product Name Embedded - Embedded - Microcontrollers - ST7FLI15BF1U6TR 8-bit 8MHz 4KB QFN Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers