STMicroelectronics, Inc. 8-bit 16MHz 8KB SOIC Embedded Microcontroller MCU ST7FL38F2MAE

Description
8-Bit 16MHz FLASH MCU, SOIC-20, SPI/SCI, 8KB FLASH, 384B RAM Product overview: ST7FL38F2MAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FL38F2MAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 16MHz FLASH MCU, SOIC-20, SPI/SCI, 8KB FLASH, 384B RAM Product overview: ST7FL38F2MAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FL38F2MAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16MHz 8KB SOIC Embedded Microcontroller MCU - 685-ST7FL38F2MAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 8KB SOIC Embedded Microcontroller MCU
685-ST7FL38F2MAE
8-bit 16MHz 8KB SOIC Embedded Microcontroller MCU 685-ST7FL38F2MAE
8-Bit 16MHz FLASH MCU, SOIC-20, SPI/SCI, 8KB FLASH, 384B RAM Product overview: ST7FL38F2MAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FL38F2MAE can be used for catalog matching and distributor lookup.

8-Bit 16MHz FLASH MCU, SOIC-20, SPI/SCI, 8KB FLASH, 384B RAM Product overview: ST7FL38F2MAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FL38F2MAE can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318640-ST7FL38F2MAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318640-ST7FL38F2MAE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318640-ST7FL38F2MAE
Manufacturer: STMicroelectronics Win Source Part Number: 1318640-ST7FL38F2MAE Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: ST7 Speed: 8MHz Standard Package: 40 Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbusSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 384 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: ST7FL Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1318640-ST7FL38F2MAE
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: ST7
Speed: 8MHz
Standard Package: 40
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 384 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: ST7FL
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - ST7FL38F2MAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FL38F2MAE
Embedded - Microcontrollers ST7FL38F2MAE
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - ST7FL38F2MAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FL38F2MAE
Microcontrollers ST7FL38F2MAE
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FL38F2MAE 1318640-ST7FL38F2MAE ST7FL38F2MAE ST7FL38F2MAE
Product Name 8-bit 16MHz 8KB SOIC Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.3840 KB 8 KB 0.3840 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Serial Interface SPI, SCI
Package Type Other; SO SOIC; Other; 20-SOIC (0.295", 7.50mm Width) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers