STMicroelectronics, Inc. Microcontrollers ST7FL34F2MAE

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST7FL34F2MAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FL34F2MAE-ND
Microcontrollers ST7FL34F2MAE-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263190-ST7FL34F2MAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263190-ST7FL34F2MAE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263190-ST7FL34F2MAE
Win Source Part Number: 1263190-ST7FL34F2MAE Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 40 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: LINbusSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263190-ST7FL34F2MAE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
8-bit 16MHz 8KB Embedded Microcontroller MCU
685-ST7FL34F2MAE
8-bit 16MHz 8KB Embedded Microcontroller MCU 685-ST7FL34F2MAE
8-bit MCU, 16MHz, 8KB Flash, SPI/SCI, 15 I/O, SO Product overview: ST7FL34F2MAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FL34F2MAE can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 8KB Flash, SPI/SCI, 15 I/O, SO Product overview: ST7FL34F2MAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FL34F2MAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST7FL34F2MAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FL34F2MAE
Microcontrollers ST7FL34F2MAE
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FL34F2MAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FL34F2MAE
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FL34F2MAE
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - ST7FL34F2MAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FL34F2MAE
Embedded - Microcontrollers ST7FL34F2MAE
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST7FL34F2MAE-ND 1263190-ST7FL34F2MAE 685-ST7FL34F2MAE ST7FL34F2MAE ST7FL34F2MAE ST7FL34F2MAE
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 16MHz 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 7x10b
RAM 0.3840 KB 8 KB 0.3840 KB 0.3840 KB 384 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00568300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers