"Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 300mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1249775-ST779ACD-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 300mA (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Voltage - Output (Max): 6.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.7V
Synchronous Rectifier: Yes
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-4317-1,497-4317-
Base Product Number: ST779
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 300mA (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG BOOST ADJ 300MA 8SOIC
IC REG BOOST ADJ 300MA 8SO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-4317-2-ND | 1249775-ST779ACD-TR | ST779ACD-TR | ST779ACD-TR | ST779ACD-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Tape & Reel (TR),Cut Tape (CT) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 2.7 to 6.5 volts | 2.7 to 6.5 volts | 2.7 volts |