"Boost Switching Regulator IC Positive Programmable 3V, 3.3V 1 Output 300mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Boost Switching Regulator IC Positive Programmable 3V, 3.3V 1 Output 300mA (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG BOOST PROG 300MA 8SO
IC REG BOOST PROG 300MA 8SO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-2130-5-ND | ST778ACD | ST778ACD | ST778ACD |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3 to 3.3 volts | 3 to ? volts | 3 volts |