"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 123244-ST763ABDTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-SO
Purpose: Step-Down
Maximum Input Voltage: 11V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 3.3V 500MA 8SO
IC REG BUCK 3.3V 500MA 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-2128-2-ND | 123244-ST763ABDTR | ST763ABDTR | ST763ABDTR | ST763ABDTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST763ABDTR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SO | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |