Manufacturer: STMicroelectronics
Win Source Part Number: 066228-ST7590T
Category: Integrated Circuits(ICs)
Family: Interface - Telecom
Packaging: Tray
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 80°C
Package: 100-TQFP Exposed Pad
Manufacturer Device Package: 100-TQFP-EP (14x14)
Number of Circuits: 1
Standard Package: 90
Operating Supply Voltage: 8 V ~ 18 V
Function: Power Line Networking System-On-Chip
Interface: I²C SPI
Related Products: 732-1353-2 - FIXED IND 33UH 2.3A 120 MOHM SMD 732-1353-1 - FIXED IND 33UH 2.3A 120 MOHM SMD 732-1353-6 - FIXED IND 33UH 2.3A 120 MOHM SMD 732-4165-2 - FIXED IND 15UH 2.47A 80 MOHM SMD 732-4165-1 - FIXED IND 15UH 2.47A 80 MOHM SMD 732-4165-6 - FIXED IND 15UH 2.47A 80 MOHM SMD
Includes: AFE Line Driver PHY Processor Core Protocol Controller Core
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 066228-ST7590T |
| Product Name | Integrated Circuits(ICs) |