POWER LINE NETWORKING SOC, VFQFPN-48; Data Rate:28.8Kbps; Ethernet Type:-; Supply Voltage Min:8V; Supply Voltage Max:18V; Controller IC Case Style:VFQFPN; No. of Pins:48Pins; IC Interface Type:SPI, UART; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 45AC7809 |
| Product Name | Power Line Networking Soc, Vfqfpn-48; Data Rate Stmicroelectronics |