"Buck-Boost Switching Regulator IC Negative Adjustable -1.25V 1 Output 200mA 8-DIP (0.300"", 7.62mm)"
Win Source Part Number: 1249769-ST755CN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 2,000
Current - Output: 200mA
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 160kHz
Voltage - Output (Max): -10.3V
Number of Outputs: 1
Output Configuration: Negative
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 11V
Voltage - Output (Min/Fixed): -1.25V
Synchronous Rectifier: No
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: ST755
Product Status: Obsolete
2A SWITCHING REGULATOR, 160kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8 Product overview: ST755CN from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 160kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 160kHz, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST755CN can be used for catalog matching and distributor lookup.
IC REG BCK BST ADJ 200MA 8DIP
IC REG BUCK-BOOST ADJ 200MA 8DIP
Buck-Boost Switching Regulator IC Negative Adjustable -1.25V 1 Output 200mA 8-DIP (0.300", 7.62mm)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ST755CN-ND | 1249769-ST755CN | 739-ST755CN | ST755CN | ST755CN | ST755CN |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | 2A 160kHz DIP Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; Tube | Other; DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | -10.3 to -1.25 volts | 5.25 volts | -1.25 volts | -1.25 to -10.3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |