Manufacturer: STMicroelectronics
Win Source Part Number: 116012-ST755CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-SO
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 11V
Nominal Output Voltage (Min/Fixed): -1.25V
Maximum Output Voltage: -10.3V
Minimum Input Voltage: 2.4V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
"Buck-Boost Switching Regulator IC Negative Adjustable -1.25V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"
2A SWITCHING REGULATOR, 160kHz SWITCHING FREQ-MAX, PDSO8, SO-8 Product overview: ST755CD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 160kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 160kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST755CD can be used for catalog matching and distributor lookup.
IC REG BCK BST ADJ 200MA 8SO
IC REG BUCK-BST ADJ 200MA 8SOIC
Buck-Boost Switching Regulator IC Negative Adjustable -1.25V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 116012-ST755CD | 497-2124-5-ND | 739-ST755CD | ST755CD | ST755CD | ST755CD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST755CD | Voltage Regulators - DC DC Switching Regulators | 2A 160kHz Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification |