"Buck Switching Regulator IC Positive Adjustable 4.75V 1 Output 450mA 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1249781-ST750ACDTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 450mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 160kHz ~ 280kHz
Voltage - Output (Max): 5.25V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 11V
Voltage - Output (Min/Fixed): 4.75V
Synchronous Rectifier: No
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-5803-6,497-5803-
Base Product Number: ST750
Product Status: Obsolete
IC REG BUCK ADJUSTABLE 450MA 8SO
IC REG BUCK ADJ 450MA 8SOIC
Buck Switching Regulator IC Positive Adjustable 4.75V 1 Output 450mA 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-5803-2-ND | 1249781-ST750ACDTR | ST750ACDTR | ST750ACDTR | ST750ACDTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Tape & Reel | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 4.75 to 5.25 volts | 4.75 volts | 4.75 to 5.25 volts | ||
| IOUT | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps |