"Buck-Boost Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"
2A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, PDSO8, SO-8 Product overview: ST735SCD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 300kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST735SCD can be used for catalog matching and distributor lookup.
IC REG BCK BST -5V 200MA 8SO
IC REG BUCK-BST -5V 200MA 8SOIC
Buck-Boost Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-2119-5-ND | 739-ST735SCD | ST735SCD | ST735SCD | ST735SCD |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 2A 300kHz Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | -5 volts | -5 volts | -5 volts | -5 to ? volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |