"Buck-Boost Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG BCK BST -5V 200MA 8SO Product overview: ST735CD-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 200MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST735CD-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 066224-ST735CD-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 6.2V
Nominal Output Voltage (Min/Fixed): -5V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG BUCK-BST -5V 200MA 8SOIC
Buck-Boost Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)
IC REG BCK BST -5V 200MA 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ST735CD-TR-ND | 739-ST735CD-TR | 066224-ST735CD-TR | ST735CD-TR | ST735CD-TR | ST735CD-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | -5V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST735CD-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | Other; 8-SO | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | -5 volts | -5 volts | 5 volts | -5 volts | -5 to ? volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |