Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Win Source Part Number: 1192656-ST732M33R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 200 µA
Output Configuration: Positive
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-ST732M33RDKR,497
Base Product Number: ST732
Voltage Dropout (Max): 1.2V @ 300mA
300mA, 28 V low-dropout voltage regulator, with 5 µA quiescent current Product overview: ST732M33R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 28 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 28 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST732M33R can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 300MA SOT23-5
IC REG LINEAR 3.3V 300MA SOT23-5
IC REG LINEAR 3.3V 300MA SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-ST732M33RCT-ND | 1192656-ST732M33R | 776-ST732M33R | ST732M33R | ST732M33R | ST732M33R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 300mA 28 V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |