ST Low Dropout (LDO) Linear Regulators,S
ST Low Dropout (LDO) Linear Regulators,S
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
300MA, 28 V LOW-DROPOUT VOLTAGE Product overview: ST732M28R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 28 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, 28 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST732M28R can be used for catalog matching and distributor lookup.
ST732 - 300 mA, 28V LDO Voltage Regulator, With 5 uA Quiescent Current
300MA, 28 V LOW-DROPOUT VOLTAGE
300MA, 28 V LOW-DROPOUT VOLTAGE
300MA, 28 V LOW-DROPOUT VOLTAGE
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2250665 | 497-ST732M28RTR-ND | 776-ST732M28R | ST732M28R | ST732M28R | ST732M28R | ST732M28R |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300MA 28 V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Category | Low Noise LDO | ||||||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | ||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed |