Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029041-ST72T632K2M1
Mounting: SMD (SMT)
Memory Type: EPROM
Memory Size: 8 kB
Interface: SCI, USB
RAM Size: 256 B
Categories: OEM Parts( S )
Case / Package: SO
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of I/Os: 19
Number of Programmable I/O: 19
Number of Timers/Counters: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029041-ST72T632K2M1 |
| Product Name | OEM Parts - OEM Parts ( S ) - ST72T632K2M1 |