Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096599-ST72T311N4B6
Mounting: SMD (SMT)
Frequency: 8 MHz
Memory Type: EPROM
Memory Size: 16 kB
Interface: SCI, SPI
RAM Size: 512 B
Categories: OEM Parts( S )
Case / Package: PDIP
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of I/Os: 44
Number of Programmable I/O: 44
Number of Timers/Counters: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096599-ST72T311N4B6 |
| Product Name | OEM Parts - OEM Parts ( S ) - ST72T311N4B6 |