STMicroelectronics, Inc. 8-bit Embedded Microcontroller MCU ST72T141K2M6

Description
8-bit Microcontrollers - MCU OTP EPROM 8K SPI Product overview: ST72T141K2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72T141K2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit Microcontrollers - MCU OTP EPROM 8K SPI Product overview: ST72T141K2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72T141K2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit Embedded Microcontroller MCU - 685-ST72T141K2M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-ST72T141K2M6
8-bit Embedded Microcontroller MCU 685-ST72T141K2M6
8-bit Microcontrollers - MCU OTP EPROM 8K SPI Product overview: ST72T141K2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72T141K2M6 can be used for catalog matching and distributor lookup.

8-bit Microcontrollers - MCU OTP EPROM 8K SPI Product overview: ST72T141K2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72T141K2M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-2117-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2117-5-ND
Microcontrollers 497-2117-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72T141K2M6 - 935200-ST72T141K2M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72T141K2M6
935200-ST72T141K2M6
Embedded - Embedded - Microcontrollers - ST72T141K2M6 935200-ST72T141K2M6
Manufacturer: STMicroelectronics Win Source Part Number: 935200-ST72T141K2M6 Series: ST7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP Core Processor: ST7 Speed: 8MHz Package: Tube Package: 34-BSOP (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, Motor Control PWM, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4V ~ 5.5V Part Status: Obsolete Family Name: ST72T14 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-2117-5, 497-2117-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 935200-ST72T141K2M6
Series: ST7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP
Core Processor: ST7
Speed: 8MHz
Package: Tube
Package: 34-BSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, Motor Control PWM, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4V ~ 5.5V
Part Status: Obsolete
Family Name: ST72T14
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-2117-5, 497-2117-5-NDR

Buy Now Datasheet
Microcontrollers - ST72T141K2M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72T141K2M6
Microcontrollers ST72T141K2M6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP

Buy Now Datasheet
Embedded - Microcontrollers - ST72T141K2M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72T141K2M6
Embedded - Microcontrollers ST72T141K2M6
IC MCU 8BIT 8KB OTP 34SOIC

IC MCU 8BIT 8KB OTP 34SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72T141K2M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72T141K2M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72T141K2M6
IC MCU 8BIT 8KB OTP 34SOIC

IC MCU 8BIT 8KB OTP 34SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72T141K2M6 497-2117-5-ND 935200-ST72T141K2M6 ST72T141K2M6 ST72T141K2M6 ST72T141K2M6
Product Name 8-bit Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST72T141K2M6 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 256 KB
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts
Serial Interface SPI SPI
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers