8-bit Microcontrollers - MCU OTP EPROM 8K SPI Product overview: ST72T141K2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72T141K2B6 can be used for catalog matching and distributor lookup.
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP
IC MCU 8BIT 8KB OTP 32SDIP
IC MCU 8BIT 8KB OTP 32SDIP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72T141K2B6 | 497-2116-5-ND | ST72T141K2B6 | ST72T141K2B6 | ST72T141K2B6 |
| Product Name | 8-bit Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts | ||
| Serial Interface | SPI | SPI | |||
| Package Type | Other; SDIP | SDIP; Other; "32-SDIP (0.400"", 10.16mm)" | CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm) | CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm) |