STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F651AR6T1E ST72F651AR6T1E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066223-ST72F651AR6T1 E Packaging: Tray Core Processor: ST7 Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 64-LQFP Speed(Frequency): 12MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 5K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066223-ST72F651AR6T1 E Packaging: Tray Core Processor: ST7 Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 64-LQFP Speed(Frequency): 12MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 5K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F651AR6T1E - 066223-ST72F651AR6T1E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F651AR6T1E
066223-ST72F651AR6T1E
Embedded - Embedded - Microcontrollers - ST72F651AR6T1E 066223-ST72F651AR6T1E
Manufacturer: STMicroelectronics Win Source Part Number: 066223-ST72F651AR6T1 E Packaging: Tray Core Processor: ST7 Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 64-LQFP Speed(Frequency): 12MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 5K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066223-ST72F651AR6T1E
Packaging: Tray
Core Processor: ST7
Number of I/O: 47
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 5K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 5KB 48MHz Embedded Microcontroller MCU
685-ST72F651AR6T1E
8-bit 32KB 5KB 48MHz Embedded Microcontroller MCU 685-ST72F651AR6T1E
8-Bit MCU, 32KB Flash, 5KB RAM, USB, I2C, SPI, 48MHz, TQFP Product overview: ST72F651AR6T1E from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F651AR6T1E can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB Flash, 5KB RAM, USB, I2C, SPI, 48MHz, TQFP Product overview: ST72F651AR6T1E from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F651AR6T1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST72F651AR6T1E-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F651AR6T1E-ND
Microcontrollers ST72F651AR6T1E-ND
ST7 ST7 Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F651AR6T1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F651AR6T1E
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F651AR6T1E
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site
Microcontrollers - ST72F651AR6T1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F651AR6T1E
Microcontrollers ST72F651AR6T1E
ST7 ST7 Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F651AR6T1E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F651AR6T1E
Embedded - Microcontrollers ST72F651AR6T1E
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 066223-ST72F651AR6T1E 685-ST72F651AR6T1E ST72F651AR6T1E-ND ST72F651AR6T1E ST72F651AR6T1E ST72F651AR6T1E
Product Name Embedded - Embedded - Microcontrollers - ST72F651AR6T1E 8-bit 32KB 5KB 48MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 32 KB 5 KB 5 KB 5 KB 5 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details