STMicroelectronics, Inc. Microcontrollers ST72F651AR6T1

Description
ST7 ST7 Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F651AR6T1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F651AR6T1-ND
Microcontrollers ST72F651AR6T1-ND
ST7 ST7 Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 5KB 48MHz Embedded Microcontroller MCU
685-ST72F651AR6T1
8-bit 32KB 5KB 48MHz Embedded Microcontroller MCU 685-ST72F651AR6T1
8-Bit MCU, 32KB Flash, 5KB RAM, USB, I2C, SPI, 48MHz, TQFP Product overview: ST72F651AR6T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F651AR6T1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB Flash, 5KB RAM, USB, I2C, SPI, 48MHz, TQFP Product overview: ST72F651AR6T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F651AR6T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST72F651AR6T1 - 031028-ST72F651AR6T1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F651AR6T1
031028-ST72F651AR6T1
Embedded - Embedded - Microcontrollers - ST72F651AR6T1 031028-ST72F651AR6T1
Manufacturer: STMicroelectronics Win Source Part Number: 031028-ST72F651AR6T1 Packaging: Tray Core Processor: ST7 Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 64-LQFP Speed(Frequency): 12MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 5K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031028-ST72F651AR6T1
Packaging: Tray
Core Processor: ST7
Number of I/O: 47
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 5K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F651AR6T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F651AR6T1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F651AR6T1
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - ST72F651AR6T1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F651AR6T1
Embedded - Microcontrollers ST72F651AR6T1
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F651AR6T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F651AR6T1
Microcontrollers ST72F651AR6T1
ST7 ST7 Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F651AR6T1-ND 685-ST72F651AR6T1 031028-ST72F651AR6T1 ST72F651AR6T1 ST72F651AR6T1 ST72F651AR6T1
Product Name Microcontrollers 8-bit 32KB 5KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F651AR6T1 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
Bits 8 Bit
RAM 5 KB 5 KB 32 KB 5 KB 5 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - B164CILM3VCAZNT - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers