STMicroelectronics, Inc. 8-bit 8MHz 32KB SOIC Embedded Microcontroller MCU ST72F63BK6M1

Description
8-Bit MCU 8MHz 32KB Flash USB SCI I2C SOIC Product overview: ST72F63BK6M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK6M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU 8MHz 32KB Flash USB SCI I2C SOIC Product overview: ST72F63BK6M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK6M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8MHz 32KB SOIC Embedded Microcontroller MCU - 685-ST72F63BK6M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 32KB SOIC Embedded Microcontroller MCU
685-ST72F63BK6M1
8-bit 8MHz 32KB SOIC Embedded Microcontroller MCU 685-ST72F63BK6M1
8-Bit MCU 8MHz 32KB Flash USB SCI I2C SOIC Product overview: ST72F63BK6M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK6M1 can be used for catalog matching and distributor lookup.

8-Bit MCU 8MHz 32KB Flash USB SCI I2C SOIC Product overview: ST72F63BK6M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK6M1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1096595-ST72F63BK6M1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1096595-ST72F63BK6M1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1096595-ST72F63BK6M1
Win Source Part Number: 1096595-ST72F63BK6M1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 28 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SCI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Package / Case: 34-BSOP (0.295", 7.50mm Width) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-5625-5 Base Product Number: ST72F63 Product Status: Obsolete

Win Source Part Number: 1096595-ST72F63BK6M1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 28
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SCI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Package / Case: 34-BSOP (0.295", 7.50mm Width)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-5625-5
Base Product Number: ST72F63
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - 497-5625-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5625-5-ND
Microcontrollers 497-5625-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F63BK6M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F63BK6M1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F63BK6M1
IC MCU 8BIT 32KB FLASH 34SOIC

IC MCU 8BIT 32KB FLASH 34SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, St7, 8Mhz, Soic-34; Product Range Stmicroelectronics - 57P3391 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, St7, 8Mhz, Soic-34; Product Range Stmicroelectronics
57P3391
Microcontroller Mcu, 8 Bit, St7, 8Mhz, Soic-34; Product Range Stmicroelectronics 57P3391
MICROCONTROLLER MCU, 8 BIT, ST7, 8MHZ, SOIC-34; Product Range:ST Family ST7 Series Microcontrollers; Architecture:ST7; MCU Core Size:8bit; Program Memory Size:32KB; RAM Memory Size:1KB; CPU Speed:8MHz; No. of I/O s:19I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ST7, 8MHZ, SOIC-34; Product Range:ST Family ST7 Series Microcontrollers; Architecture:ST7; MCU Core Size:8bit; Program Memory Size:32KB; RAM Memory Size:1KB; CPU Speed:8MHz; No. of I/O s:19I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ST72F63BK6M1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F63BK6M1
Microcontrollers ST72F63BK6M1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F63BK6M1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F63BK6M1
Embedded - Microcontrollers ST72F63BK6M1
IC MCU 8BIT 32KB FLASH 34SOIC

IC MCU 8BIT 32KB FLASH 34SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F63BK6M1 1096595-ST72F63BK6M1 497-5625-5-ND ST72F63BK6M1 57P3391 ST72F63BK6M1 ST72F63BK6M1
Product Name 8-bit 8MHz 32KB SOIC Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, St7, 8Mhz, Soic-34; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 32 KB 0.3840 KB 384 KB 1 KB 0.3840 KB
Supply Voltage 5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts
Serial Interface I2C, USB, SCI SCI; USB
Package Type Other; SOIC Other; "34-BSOP (0.295"", 7.50mm Width)" SOP; Other; 34-BSOP (0.295\", 7.50mm Width) SOP; Other; 34-BSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - B164CILM3VCAZNT - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers