STMicroelectronics, Inc. 8-bit 8MHz 8KB 5V Embedded Microcontroller MCU ST72F63BK2M1

Description
8-Bit MCU, 8MHz, 8KB Flash, USB, I2C, SCI, 19 I/O, 5V Product overview: ST72F63BK2M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK2M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 8KB Flash, USB, I2C, SCI, 19 I/O, 5V Product overview: ST72F63BK2M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK2M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8MHz 8KB 5V Embedded Microcontroller MCU - 685-ST72F63BK2M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 8KB 5V Embedded Microcontroller MCU
685-ST72F63BK2M1
8-bit 8MHz 8KB 5V Embedded Microcontroller MCU 685-ST72F63BK2M1
8-Bit MCU, 8MHz, 8KB Flash, USB, I2C, SCI, 19 I/O, 5V Product overview: ST72F63BK2M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK2M1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 8KB Flash, USB, I2C, SCI, 19 I/O, 5V Product overview: ST72F63BK2M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BK2M1 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72F63BK2M1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F63BK2M1-ND
Microcontrollers ST72F63BK2M1-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F63BK2M1 - 066222-ST72F63BK2M1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F63BK2M1
066222-ST72F63BK2M1
Embedded - Embedded - Microcontrollers - ST72F63BK2M1 066222-ST72F63BK2M1
Manufacturer: STMicroelectronics Win Source Part Number: 066222-ST72F63BK2M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b Oscillator Type: External Family Name: ST72F63BK2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 34-BSOP (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Alternative Parts (Cross-Reference): ST72F63BK2U1TR ; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066222-ST72F63BK2M1
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 19
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b
Oscillator Type: External
Family Name: ST72F63BK2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 34-BSOP (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Alternative Parts (Cross-Reference): ST72F63BK2U1TR ;
Introduction Date: December 15, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - ST72F63BK2M1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F63BK2M1
Embedded - Microcontrollers ST72F63BK2M1
IC MCU 8BIT 8KB FLASH 34SOIC

IC MCU 8BIT 8KB FLASH 34SOIC

Supplier's Site Datasheet
Microcontrollers - ST72F63BK2M1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F63BK2M1
Microcontrollers ST72F63BK2M1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F63BK2M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F63BK2M1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F63BK2M1
IC MCU 8BIT 8KB FLASH 34SOIC

IC MCU 8BIT 8KB FLASH 34SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F63BK2M1 ST72F63BK2M1-ND 066222-ST72F63BK2M1 ST72F63BK2M1 ST72F63BK2M1 ST72F63BK2M1
Product Name 8-bit 8MHz 8KB 5V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST72F63BK2M1 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB 384 KB
Supply Voltage 5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts
Serial Interface I2C, SCI, USB SCI; USB
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM4334WKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details