STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F63BE2M1 ST72F63BE2M1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102681-ST72F63BE2M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 14 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MB95F354EPF-G-SNE2; ST7FSCR1E4; ST72F60E2M1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102681-ST72F63BE2M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 14 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MB95F354EPF-G-SNE2; ST7FSCR1E4; ST72F60E2M1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F63BE2M1 - 1102681-ST72F63BE2M1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F63BE2M1
1102681-ST72F63BE2M1
Embedded - Embedded - Microcontrollers - ST72F63BE2M1 1102681-ST72F63BE2M1
Manufacturer: STMicroelectronics Win Source Part Number: 1102681-ST72F63BE2M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 14 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MB95F354EPF-G-SNE2; ST7FSCR1E4; ST72F60E2M1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102681-ST72F63BE2M1
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 14
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): MB95F354EPF-G-SNE2; ST7FSCR1E4; ST72F60E2M1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-5624-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5624-5-ND
Microcontrollers 497-5624-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 8KB Embedded Microcontroller MCU
685-ST72F63BE2M1
8-bit 8MHz 8KB Embedded Microcontroller MCU 685-ST72F63BE2M1
8-Bit MCU, 8MHz, 8KB Flash, USB, I2C, SCI, SO Product overview: ST72F63BE2M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BE2M1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 8KB Flash, USB, I2C, SCI, SO Product overview: ST72F63BE2M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BE2M1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ST72F63BE2M1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F63BE2M1
Embedded - Microcontrollers ST72F63BE2M1
IC MCU 8BIT 8KB FLASH 24SOIC

IC MCU 8BIT 8KB FLASH 24SOIC

Supplier's Site Datasheet
Microcontrollers - ST72F63BE2M1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F63BE2M1
Microcontrollers ST72F63BE2M1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F63BE2M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F63BE2M1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F63BE2M1
IC MCU 8BIT 8KB FLASH 24SOIC

IC MCU 8BIT 8KB FLASH 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1102681-ST72F63BE2M1 497-5624-5-ND 685-ST72F63BE2M1 ST72F63BE2M1 ST72F63BE2M1 ST72F63BE2M1
Product Name Embedded - Embedded - Microcontrollers - ST72F63BE2M1 Microcontrollers 8-bit 8MHz 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 8 KB 1 KB 0.3840 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8RMB60288KNUMA2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers