STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F63BD6U1TR ST72F63BD6U1TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795552-ST72F63BD6U1T R Series: ST7 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: ST7 Speed: 8MHz Package: 40-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SCI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x8b Oscillator Type: Internal Supply Voltage: 4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST72F63BD6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SST89E516RD-40-I-QIF ; C8051F963-B-GM; UPD78F0587K8-XXX-4B4 -E4-AX; UPD78F0587K8-XXX-4B4 -AX; Introduction Date: December 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795552-ST72F63BD6U1T R Series: ST7 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: ST7 Speed: 8MHz Package: 40-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SCI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x8b Oscillator Type: Internal Supply Voltage: 4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST72F63BD6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SST89E516RD-40-I-QIF ; C8051F963-B-GM; UPD78F0587K8-XXX-4B4 -E4-AX; UPD78F0587K8-XXX-4B4 -AX; Introduction Date: December 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F63BD6U1TR - 795552-ST72F63BD6U1TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F63BD6U1TR
795552-ST72F63BD6U1TR
Embedded - Embedded - Microcontrollers - ST72F63BD6U1TR 795552-ST72F63BD6U1TR
Manufacturer: STMicroelectronics Win Source Part Number: 795552-ST72F63BD6U1T R Series: ST7 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: ST7 Speed: 8MHz Package: 40-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SCI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x8b Oscillator Type: Internal Supply Voltage: 4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST72F63BD6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SST89E516RD-40-I-QIF ; C8051F963-B-GM; UPD78F0587K8-XXX-4B4 -E4-AX; UPD78F0587K8-XXX-4B4 -AX; Introduction Date: December 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795552-ST72F63BD6U1TR
Series: ST7
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 40-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SCI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x8b
Oscillator Type: Internal
Supply Voltage: 4 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST72F63BD6
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): SST89E516RD-40-I-QIF; C8051F963-B-GM; UPD78F0587K8-XXX-4B4-E4-AX; UPD78F0587K8-XXX-4B4-AX;
Introduction Date: December 15, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 32KB QFN Embedded Microcontroller MCU
685-ST72F63BD6U1TR
8-bit 8MHz 32KB QFN Embedded Microcontroller MCU 685-ST72F63BD6U1TR
8-bit MCU, 8MHz, 32KB Flash, QFN, I2C, USB, SCI Product overview: ST72F63BD6U1TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BD6U1TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 32KB Flash, QFN, I2C, USB, SCI Product overview: ST72F63BD6U1TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BD6U1TR can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-5623-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5623-2-ND
Microcontrollers 497-5623-2-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F63BD6U1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F63BD6U1TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F63BD6U1TR
IC MCU 8BIT 32KB FLASH 40QFN

IC MCU 8BIT 32KB FLASH 40QFN

Supplier's Site
Microcontrollers - ST72F63BD6U1TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F63BD6U1TR
Microcontrollers ST72F63BD6U1TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F63BD6U1TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F63BD6U1TR
Embedded - Microcontrollers ST72F63BD6U1TR
IC MCU 8BIT 32KB FLASH 40QFN

IC MCU 8BIT 32KB FLASH 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795552-ST72F63BD6U1TR 685-ST72F63BD6U1TR 497-5623-2-ND ST72F63BD6U1TR ST72F63BD6U1TR ST72F63BD6U1TR
Product Name Embedded - Embedded - Microcontrollers - ST72F63BD6U1TR 8-bit 8MHz 32KB QFN Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 4 to 5.5 volts 5 volts 4 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers