STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP ST72F63B-SK/RAIS

Description
Win Source Part Number: 1284025-ST72F63B-SK/ RAIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST7263B Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: ST72 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284025-ST72F63B-SK/ RAIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST7263B Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: ST72 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284025-ST72F63B-SK/RAIS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284025-ST72F63B-SK/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284025-ST72F63B-SK/RAIS
Win Source Part Number: 1284025-ST72F63B-SK/ RAIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST7263B Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: ST72 Product Status: Obsolete

Win Source Part Number: 1284025-ST72F63B-SK/RAIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: ST7
Type: MCU 8-Bit
Core Processor: ST7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ST7263B
Board Type: Evaluation Platform
Platform: Raisonance Reva
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: ST72
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284025-ST72F63B-SK/RAIS
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products