STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F623F2B1

Description
Win Source Part Number: 1263172-ST72F623F2B1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 20 Core Size: 8-Bit Connectivity: USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 3x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F62 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263172-ST72F623F2B1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 20 Core Size: 8-Bit Connectivity: USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 3x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F62 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263172-ST72F623F2B1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263172-ST72F623F2B1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263172-ST72F623F2B1
Win Source Part Number: 1263172-ST72F623F2B1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 20 Core Size: 8-Bit Connectivity: USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 3x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F62 Product Status: Obsolete

Win Source Part Number: 1263172-ST72F623F2B1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 20
Core Size: 8-Bit
Connectivity: USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 3x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72F62
Product Status: Obsolete

Buy Now Datasheet
8-bit 8MHz DIP Embedded Microcontroller MCU - 685-ST72F623F2B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz DIP Embedded Microcontroller MCU
685-ST72F623F2B1
8-bit 8MHz DIP Embedded Microcontroller MCU 685-ST72F623F2B1
8-BIT, FLASH, 8MHz, MICROCONTROLLER, PDIP20, 0.300 INCH, LEAD FREE, SHRINK, PLASTIC, DIP-20 Product overview: ST72F623F2B1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F623F2B1 can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 8MHz, MICROCONTROLLER, PDIP20, 0.300 INCH, LEAD FREE, SHRINK, PLASTIC, DIP-20 Product overview: ST72F623F2B1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F623F2B1 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72F623F2B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F623F2B1
Microcontrollers ST72F623F2B1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F623F2B1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F623F2B1
Embedded - Microcontrollers ST72F623F2B1
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263172-ST72F623F2B1 685-ST72F623F2B1 ST72F623F2B1 ST72F623F2B1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8MHz DIP Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 8 KB 0.3840 KB 0.3840 KB
ROM Type Flash; FLASH
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - C161SLM3VAABXUMA1 - 932992-C161SLM3VAABXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers