STMicroelectronics, Inc. Microcontrollers ST72F622L2M1

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-2113-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2113-5-ND
Microcontrollers 497-2113-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
8-bit 8MHz Embedded Microcontroller MCU - 685-ST72F622L2M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz Embedded Microcontroller MCU
685-ST72F622L2M1
8-bit 8MHz Embedded Microcontroller MCU 685-ST72F622L2M1
8-BIT, FLASH, 8MHz, MICROCONTROLLER, PDSO34, 0.300 INCH, LEAD FREE, SHRINK, PLASTIC, SOP-34 Product overview: ST72F622L2M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F622L2M1 can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 8MHz, MICROCONTROLLER, PDSO34, 0.300 INCH, LEAD FREE, SHRINK, PLASTIC, SOP-34 Product overview: ST72F622L2M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F622L2M1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F622L2M1 - 1102679-ST72F622L2M1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F622L2M1
1102679-ST72F622L2M1
Embedded - Embedded - Microcontrollers - ST72F622L2M1 1102679-ST72F622L2M1
Manufacturer: STMicroelectronics Win Source Part Number: 1102679-ST72F622L2M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: ST72F622L2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 34-BSOP (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Alternative Parts (Cross-Reference): ST72F622L2M1TR; Introduction Date: February 08, 2000 ECCN: 3A001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102679-ST72F622L2M1
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 23
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: ST72F622L2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 34-BSOP (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Alternative Parts (Cross-Reference): ST72F622L2M1TR;
Introduction Date: February 08, 2000
ECCN: 3A001
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST72F622L2M1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F622L2M1
Microcontrollers ST72F622L2M1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F622L2M1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F622L2M1
Embedded - Microcontrollers ST72F622L2M1
IC MCU 8BIT 8KB FLASH 34SOIC

IC MCU 8BIT 8KB FLASH 34SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F622L2M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F622L2M1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F622L2M1
IC MCU 8BIT 8KB FLASH 34SOIC

IC MCU 8BIT 8KB FLASH 34SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-2113-5-ND 685-ST72F622L2M1 1102679-ST72F622L2M1 ST72F622L2M1 ST72F622L2M1 ST72F622L2M1
Product Name Microcontrollers 8-bit 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F622L2M1 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB 384 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7246AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers