STMicroelectronics, Inc. 8-bit 8MHz 4KB QFN Embedded Microcontroller MCU ST72F60K1U1TR

Description
8-bit MCU, 8MHz, 4KB FLASH, USB, QFN, 19 I/O Product overview: ST72F60K1U1TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F60K1U1TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8MHz, 4KB FLASH, USB, QFN, 19 I/O Product overview: ST72F60K1U1TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F60K1U1TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8MHz 4KB QFN Embedded Microcontroller MCU - 685-ST72F60K1U1TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 4KB QFN Embedded Microcontroller MCU
685-ST72F60K1U1TR
8-bit 8MHz 4KB QFN Embedded Microcontroller MCU 685-ST72F60K1U1TR
8-bit MCU, 8MHz, 4KB FLASH, USB, QFN, 19 I/O Product overview: ST72F60K1U1TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F60K1U1TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 4KB FLASH, USB, QFN, 19 I/O Product overview: ST72F60K1U1TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F60K1U1TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST72F60K1U1TR - 066216-ST72F60K1U1TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F60K1U1TR
066216-ST72F60K1U1TR
Embedded - Embedded - Microcontrollers - ST72F60K1U1TR 066216-ST72F60K1U1TR
Manufacturer: STMicroelectronics Win Source Part Number: 066216-ST72F60K1U1TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 19 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 40-VFQFN Exposed Pad Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 066216-ST72F60K1U1TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 19
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 40-VFQFN Exposed Pad
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Microcontrollers - 497-5622-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5622-2-ND
Microcontrollers 497-5622-2-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F60K1U1TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F60K1U1TR
Microcontrollers ST72F60K1U1TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F60K1U1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F60K1U1TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F60K1U1TR
IC MCU 8BIT 4KB FLASH 40QFN

IC MCU 8BIT 4KB FLASH 40QFN

Supplier's Site
Embedded - Microcontrollers - ST72F60K1U1TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F60K1U1TR
Embedded - Microcontrollers ST72F60K1U1TR
IC MCU 8BIT 4KB FLASH 40QFN

IC MCU 8BIT 4KB FLASH 40QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F60K1U1TR 066216-ST72F60K1U1TR 497-5622-2-ND ST72F60K1U1TR ST72F60K1U1TR ST72F60K1U1TR
Product Name 8-bit 8MHz 4KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F60K1U1TR Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.3840 KB 4 KB 0.3840 KB 0.3840 KB 384 KB
Supply Voltage 5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts
Serial Interface USB, UART, USART, SCI SCI; UART; USART; USB
Package Type Other; QFN Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details