STMicroelectronics, Inc. Microcontrollers ST72F60E2M1

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5621-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5621-5-ND
Microcontrollers 497-5621-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F60E2M1 - 066215-ST72F60E2M1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F60E2M1
066215-ST72F60E2M1
Embedded - Embedded - Microcontrollers - ST72F60E2M1 066215-ST72F60E2M1
Manufacturer: STMicroelectronics Win Source Part Number: 066215-ST72F60E2M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 14 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Alternative Parts (Cross-Reference): MB95F354EPF-G-SNE2; ST72F63BE2M1; ST7FSCR1E4; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 32

Manufacturer: STMicroelectronics
Win Source Part Number: 066215-ST72F60E2M1
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 14
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Alternative Parts (Cross-Reference): MB95F354EPF-G-SNE2; ST72F63BE2M1; ST7FSCR1E4;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 32

Buy Now Datasheet
Singapore, Singapore
8-bit 8KB 8MHz Embedded Microcontroller MCU
685-ST72F60E2M1
8-bit 8KB 8MHz Embedded Microcontroller MCU 685-ST72F60E2M1
8-Bit MCU, 8KB Flash, USB, UART, 8MHz, SO Package Product overview: ST72F60E2M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F60E2M1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8KB Flash, USB, UART, 8MHz, SO Package Product overview: ST72F60E2M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F60E2M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST72F60E2M1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F60E2M1
Microcontrollers ST72F60E2M1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F60E2M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F60E2M1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F60E2M1
IC MCU 8BIT 8KB FLASH 24SOIC

IC MCU 8BIT 8KB FLASH 24SOIC

Supplier's Site
Embedded - Microcontrollers - ST72F60E2M1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F60E2M1
Embedded - Microcontrollers ST72F60E2M1
IC MCU 8BIT 8KB FLASH 24SOIC

IC MCU 8BIT 8KB FLASH 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5621-5-ND 066215-ST72F60E2M1 685-ST72F60E2M1 ST72F60E2M1 ST72F60E2M1 ST72F60E2M1
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72F60E2M1 8-bit 8KB 8MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.3840 KB 8 KB 0.3840 KB 0.3840 KB 384 KB
ROM 8 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7297AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers