8-bit MCU, 8MHz, 60KB Flash, 2KB RAM, SPI, CAN, SCI, LQFP, 48 I/O Product overview: ST72F561R9TCS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561R9TCS can be used for catalog matching and distributor lookup.
IC MCU 8BIT 60KB FLASH 64LQFP
8-bit Microcontrollers - MCU 8-bit MCU Automotive 10-Bit ADC LINSCI
IC MCU 8BIT 60KB FLASH 64LQFP
ST7 Automotive, AEC-Q100, ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72F561R9TCS | ST72F561R9TCS | ST72F561R9TCS | ST72F561R9TCS | ST72F561R9TCS |
| Product Name | 8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 5 volts | 5.5 volts | |||
| Serial Interface | SPI, CAN, SCI | ||||
| Package Type | Other; LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP |