STMicroelectronics, Inc. Microcontrollers ST72F561R9TC

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F561R9TC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F561R9TC-ND
Microcontrollers ST72F561R9TC-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F561R9TC - 734733-ST72F561R9TC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F561R9TC
734733-ST72F561R9TC
Embedded - Embedded - Microcontrollers - ST72F561R9TC 734733-ST72F561R9TC
Manufacturer: STMicroelectronics Win Source Part Number: 734733-ST72F561R9TC Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Connectivity: CANbus, LINbusSCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 3.8V ~ 5.5V Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: ST72F561 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 48 Date RAM Size: 2K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 734733-ST72F561R9TC
Packaging: Tray
Mounting Style: SMD
Core Processor: ST7
Speed: 8MHz
Connectivity: CANbus, LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 3.8V ~ 5.5V
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: ST72F561
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 48
Date RAM Size: 2K x 8

Buy Now
Singapore, Singapore
8-bit 8MHz 60KB Embedded Microcontroller MCU
685-ST72F561R9TC
8-bit 8MHz 60KB Embedded Microcontroller MCU 685-ST72F561R9TC
8-bit MCU, 8MHz, 60KB FLASH, LQFP, 48 I/O, SPI, CAN, SCI Product overview: ST72F561R9TC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561R9TC can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 60KB FLASH, LQFP, 48 I/O, SPI, CAN, SCI Product overview: ST72F561R9TC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561R9TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST72F561R9TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F561R9TC
Microcontrollers ST72F561R9TC
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F561R9TC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F561R9TC
Microcontrollers ST72F561R9TC
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F561R9TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F561R9TC
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F561R9TC
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - ST72F561R9TC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F561R9TC
Embedded - Microcontrollers ST72F561R9TC
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F561R9TC-ND 734733-ST72F561R9TC 685-ST72F561R9TC ST72F561R9TC ST72F561R9TC ST72F561R9TC ST72F561R9TC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72F561R9TC 8-bit 8MHz 60KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 16x10b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB
ROM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXQMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers