STMicroelectronics 8-bit 60KB 5V Embedded Microcontroller MCU ST72F561K9TBTXE

Description
MCU 8-bit ST7 CISC 60KB Flash 5V 32-Pin LQFP T/R Product overview: ST72F561K9TBTXE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K9TBTXE can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit ST7 CISC 60KB Flash 5V 32-Pin LQFP T/R Product overview: ST72F561K9TBTXE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K9TBTXE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 60KB 5V Embedded Microcontroller MCU - 685-ST72F561K9TBTXE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 60KB 5V Embedded Microcontroller MCU
685-ST72F561K9TBTXE
8-bit 60KB 5V Embedded Microcontroller MCU 685-ST72F561K9TBTXE
MCU 8-bit ST7 CISC 60KB Flash 5V 32-Pin LQFP T/R Product overview: ST72F561K9TBTXE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K9TBTXE can be used for catalog matching and distributor lookup.

MCU 8-bit ST7 CISC 60KB Flash 5V 32-Pin LQFP T/R Product overview: ST72F561K9TBTXE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K9TBTXE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F561K9TBTXE - 1096594-ST72F561K9TBTXE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F561K9TBTXE
1096594-ST72F561K9TBTXE
Embedded - Embedded - Microcontrollers - ST72F561K9TBTXE 1096594-ST72F561K9TBTXE
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096594-ST72F561K9TB TXE Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 60 kB Interface: CAN, SPI RAM Size: 2 kB Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 500 mW Number of Programmable I/O: 24 Number of Timers/Counters: 5

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096594-ST72F561K9TBTXE
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 60 kB
Interface: CAN, SPI
RAM Size: 2 kB
Number of Pins: 32
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Max Power Dissipation: 500 mW
Number of Programmable I/O: 24
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F561K9TBTXE 1096594-ST72F561K9TBTXE
Product Name 8-bit 60KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F561K9TBTXE
Data Bus 8 Bit 8 Bit
RAM 2 KB 0.0020 KB
Supply Voltage 5 volts 5 volts
Serial Interface SPI, CAN CAN; SPI; CAN, SPI
Package Type Other; TQFP QFP; TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C167CRLMHAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers