STMicroelectronics, Inc. Microcontrollers ST72F561K9TA

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F561K9TA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F561K9TA-ND
Microcontrollers ST72F561K9TA-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F561K9TA - 1102678-ST72F561K9TA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F561K9TA
1102678-ST72F561K9TA
Embedded - Embedded - Microcontrollers - ST72F561K9TA 1102678-ST72F561K9TA
Manufacturer: STMicroelectronics Win Source Part Number: 1102678-ST72F561K9TA Packaging: Tray Core Processor: ST7 Number of I/O: 24 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102678-ST72F561K9TA
Packaging: Tray
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 5V Embedded Microcontroller MCU
685-ST72F561K9TA
8-bit 8MHz 5V Embedded Microcontroller MCU 685-ST72F561K9TA
8-Bit 8MHz FLASH MCU, LQFP-32, SPI, CAN, SCI, 5V Product overview: ST72F561K9TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K9TA can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, LQFP-32, SPI, CAN, SCI, 5V Product overview: ST72F561K9TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K9TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F561K9TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F561K9TA
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F561K9TA
IC MCU 8BIT 60KB FLASH 32LQFP

IC MCU 8BIT 60KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - ST72F561K9TA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F561K9TA
Embedded - Microcontrollers ST72F561K9TA
IC MCU 8BIT 60KB FLASH 32LQFP

IC MCU 8BIT 60KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F561K9TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F561K9TA
Microcontrollers ST72F561K9TA
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F561K9TA-ND 1102678-ST72F561K9TA 685-ST72F561K9TA ST72F561K9TA ST72F561K9TA ST72F561K9TA
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72F561K9TA 8-bit 8MHz 5V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 6x10b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB
ROM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 05523-1730002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details