STMicroelectronics, Inc. Automotive 8-bit 16MHz Embedded Microcontroller MCU ST72F561K6TCS

Description
8-bit FLASH MCU, 16MHz, 32-Pin PQFP, 125°C Automotive Product overview: ST72F561K6TCS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K6TCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit FLASH MCU, 16MHz, 32-Pin PQFP, 125°C Automotive Product overview: ST72F561K6TCS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K6TCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 8-bit 16MHz Embedded Microcontroller MCU - 685-ST72F561K6TCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 16MHz Embedded Microcontroller MCU
685-ST72F561K6TCS
Automotive 8-bit 16MHz Embedded Microcontroller MCU 685-ST72F561K6TCS
8-bit FLASH MCU, 16MHz, 32-Pin PQFP, 125°C Automotive Product overview: ST72F561K6TCS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K6TCS can be used for catalog matching and distributor lookup.

8-bit FLASH MCU, 16MHz, 32-Pin PQFP, 125°C Automotive Product overview: ST72F561K6TCS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K6TCS can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263405-ST72F561K6TCS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263405-ST72F561K6TCS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263405-ST72F561K6TCS
Win Source Part Number: 1263405-ST72F561K6TC S Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, ST7 Core Processor: ST7 Speed: 8MHz Package: Tray Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: External Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: ST72 Product Status: Not For New Designs

Win Source Part Number: 1263405-ST72F561K6TCS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, ST7
Core Processor: ST7
Speed: 8MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: ST72
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - ST72F561K6TCS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F561K6TCS
Microcontrollers ST72F561K6TCS
ST7 Automotive, AEC-Q100, ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ST7 Automotive, AEC-Q100, ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F561K6TCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F561K6TCS
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F561K6TCS
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F561K6TCS
8-bit Microcontrollers - MCU ST72F561K6TCS
8-bit Microcontrollers - MCU 8-bit MCU for automotive

8-bit Microcontrollers - MCU 8-bit MCU for automotive

Buy Now Datasheet
Embedded - Microcontrollers - ST72F561K6TCS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F561K6TCS
Embedded - Microcontrollers ST72F561K6TCS
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F561K6TCS 1263405-ST72F561K6TCS ST72F561K6TCS ST72F561K6TCS ST72F561K6TCS ST72F561K6TCS
Product Name Automotive 8-bit 16MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 8 MHz 8 MHz 8 MHz
Supply Voltage 4.5 to ? volts 4.5 to 5.5 volts 5.5 volts
Pin Count 32
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C165LMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers