STMicroelectronics, Inc. Microcontrollers ST72F561K6TC

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F561K6TC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F561K6TC-ND
Microcontrollers ST72F561K6TC-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 32KB Embedded Microcontroller MCU
685-ST72F561K6TC
8-bit 8MHz 32KB Embedded Microcontroller MCU 685-ST72F561K6TC
8-bit MCU, 8MHz, 32KB FLASH, SPI, CAN, SCI, LQFP Product overview: ST72F561K6TC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K6TC can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 32KB FLASH, SPI, CAN, SCI, LQFP Product overview: ST72F561K6TC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K6TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST72F561K6TC - 795551-ST72F561K6TC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F561K6TC
795551-ST72F561K6TC
Embedded - Embedded - Microcontrollers - ST72F561K6TC 795551-ST72F561K6TC
Manufacturer: STMicroelectronics Win Source Part Number: 795551-ST72F561K6TC Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ST7 Speed: 8MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: CAN, LINSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 3.8 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST72F561K6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST72F561K6TCXS; ST72F561K6TCS; M37540M4T-501GP#U0; M37540M4T-295GP; Introduction Date: May 09, 2003 ECCN: 3A001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795551-ST72F561K6TC
Series: ST7
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: CAN, LINSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 6x10b
Oscillator Type: External
Supply Voltage: 3.8 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST72F561K6
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST72F561K6TCXS; ST72F561K6TCS; M37540M4T-501GP#U0; M37540M4T-295GP;
Introduction Date: May 09, 2003
ECCN: 3A001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - ST72F561K6TC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F561K6TC
Embedded - Microcontrollers ST72F561K6TC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F561K6TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F561K6TC
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F561K6TC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - ST72F561K6TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F561K6TC
Microcontrollers ST72F561K6TC
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F561K6TC-ND 685-ST72F561K6TC 795551-ST72F561K6TC ST72F561K6TC ST72F561K6TC ST72F561K6TC
Product Name Microcontrollers 8-bit 8MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F561K6TC Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 6x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - CG7672AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers