Manufacturer: STMicroelectronics
Win Source Part Number: 134345-ST72F561K6TA
Packaging: Tray
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
8-bit MCU, 8MHz, 32KB FLASH, SPI, CAN, SCI, LQFP, 5V Product overview: ST72F561K6TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561K6TA can be used for catalog matching and distributor lookup.
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 32LQFP
IC MCU 8BIT 32KB FLASH 32LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 134345-ST72F561K6TA | 685-ST72F561K6TA | ST72F561K6TA-ND | ST72F561K6TA | ST72F561K6TA | ST72F561K6TA |
| Product Name | Embedded - Embedded - Microcontrollers - ST72F561K6TA | 8-bit 8MHz 32KB 5V Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 32 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |