8-bit Microcontrollers - MCU 8-bit MCU for automotive
IC MCU 8BIT 60KB FLASH 44LQFP
IC MCU 8BIT LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST72F561J9TCS | ST72F561J9TCS | ST72F561J9TCS | ST72F561J9TCS |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 8 MHz | 8 MHz | ||
| RAM | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH |