STMicroelectronics 8-bit 60KB 5V Embedded Microcontroller MCU ST72F561J9TCE

Description
MCU 8-bit ST7 CISC 60KB Flash 5V 44-Pin LQFP Product overview: ST72F561J9TCE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561J9TCE can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit ST7 CISC 60KB Flash 5V 44-Pin LQFP Product overview: ST72F561J9TCE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561J9TCE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 60KB 5V Embedded Microcontroller MCU - 685-ST72F561J9TCE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 60KB 5V Embedded Microcontroller MCU
685-ST72F561J9TCE
8-bit 60KB 5V Embedded Microcontroller MCU 685-ST72F561J9TCE
MCU 8-bit ST7 CISC 60KB Flash 5V 44-Pin LQFP Product overview: ST72F561J9TCE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561J9TCE can be used for catalog matching and distributor lookup.

MCU 8-bit ST7 CISC 60KB Flash 5V 44-Pin LQFP Product overview: ST72F561J9TCE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561J9TCE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F561J9TCE - 997481-ST72F561J9TCE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F561J9TCE
997481-ST72F561J9TCE
Embedded - Embedded - Microcontrollers - ST72F561J9TCE 997481-ST72F561J9TCE
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997481-ST72F561J9TCE Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 60 kB Interface: CAN, SCI, SPI RAM Size: 2 kB Number of Pins: 44 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Number of Programmable I/O: 48 Number of Timers/Counters: 2

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997481-ST72F561J9TCE
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 60 kB
Interface: CAN, SCI, SPI
RAM Size: 2 kB
Number of Pins: 44
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Number of Programmable I/O: 48
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F561J9TCE 997481-ST72F561J9TCE
Product Name 8-bit 60KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F561J9TCE
Data Bus 8 Bit 8 Bit
RAM 2 KB 0.0020 KB
Supply Voltage 5 volts 5 volts
Serial Interface SPI, CAN, SCI CAN; SPI; SCI; CAN, SCI, SPI
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details