8-bit MCU for automotive Product overview: ST72F561J9TBXS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561J9TBXS can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 756905-ST72F561J9TBX
Manufacturer Homepage: www.st.com
Reference case: LQFP-44
Reference Date Code: 15+
Alternative Parts (Cross-Reference): P89C669BBD; ST72F561J9TCS; ST72F561J9TCXS;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 60KB FLASH 44LQFP
IC MCU 8BIT 60KB FLASH 44LQFP
IC MCU 8BIT LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72F561J9TBXS | 756905-ST72F561J9TBXS | ST72F561J9TBXS | ST72F561J9TBXS | ST72F561J9TBXS | ST72F561J9TBXS |
| Product Name | Automotive 8-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ST72F561J9TBXS | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Supply Voltage | 4.5 to ? volts | 5.5 volts | 4.5 to 5.5 volts | |||
| Life Cycle Stage | Active | Active |