8-bit MCU for automotive Product overview: ST72F561J9TBS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561J9TBS can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 897849-ST72F561J9TBS
Series: ST7
Features: ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
Core Processor: ST7
Speed: 8MHz
Package: 44-LQFP
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, LINSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 60KB FLASH 44LQFP
IC MCU 8BIT LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72F561J9TBS | 897849-ST72F561J9TBS | ST72F561J9TBS | ST72F561J9TBS | ST72F561J9TBS |
| Product Name | Automotive 8-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ST72F561J9TBS | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 8 MHz | 8 MHz | 8 MHz | |
| Supply Voltage | 4.5 to ? volts | 4.5 to 5.5 volts | 5.5 volts | ||
| RAM | 60 KB | 2 KB | 2 KB |