ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
8-Bit MCU 60KB FLASH, 8MHz, SPI, CAN, SCI, 44-LQFP Product overview: ST72F561J9TAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561J9TAE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263259-ST72F561J9TA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 11x10b
Oscillator Type: External
Package / Case: 44-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72F56
Product Status: Obsolete
IC MCU 8BIT 60KB FLASH 44LQFP
IC MCU 8BIT 60KB FLASH 44LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
IC MCU 8BIT 60KB FLASH 44LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST72F561J9TAE-ND | 685-ST72F561J9TAE | 1263259-ST72F561J9TAE | ST72F561J9TAE | ST72F561J9TAE | ST72F561J9TAE | ST72F561J9TAE |
| Product Name | Microcontrollers | 8-bit 60KB 8MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 11x10b | ||||||
| RAM | 2 KB | 2 KB | 60 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 60 KB |